Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TTI Europe
from US$0.10
|
115,200
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
83,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
44,800
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
44,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
76,800
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 75ns |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
1.0A 600V UF DO214AA | TTI Europe |
SI-DIODE 1A 600V SMB | Rutronik |
Zener Diode Sod123-He3 Rohs Compliant: Yes |Vishay MURS160-E3/5BT | Newark Electronics |
Diode Switching 600V 2A 2-Pin SMB T/R | Avnet America |
1 A 600 V 75 ns Surface Mount Plastic Ultrafast Rectifier - DO-214AA | Future Electronics |
Where can I find additional details, specifications and documents for a MURS160-E3/5BT?
Additional datasheets, footprints and schematics for MURS160-E3/5BT are listed on our Part Details page. You can also find images and similar parts to MURS160-E3/5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS160-E3/5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS160-E3/5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS160-E3/5BT fall under?
The MURS160-E3/5BT is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MURS160-E3/5BT when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS160-E3/5BT you can contact the distributor directly for product support, shipping queries etc.
Is the MURS160-E3/5BT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MURS160-E3/5BT have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MURS160-E3/5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS160-E3/5BT often in real-time on the comparison pages.
What if I can't find stock of MURS160-E3/5BT?
You can fill out our help required form which you can use to request a quote for MURS160-E3/5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.