Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0389
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.25 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 35 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.25 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | 50 ns |
TotalCapacitance CT (pF) | 45 pF |
MURS160 Series 600 V 1 A Surface Mount Super-Fast Rectifier Diode - DO-214AA | Future Electronics |
Diode Super-Fast Rectifier 600V 1A 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
High Temperature Glass Passivated Junction |
Low Forward Voltage Drop (0.71 to 1.05 Volts Max @ 1.0 A, TJ = 150?C) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Polarity Band Indicates Cathode Lead |
These are PB-Free Packages |
AEC-Q101 Qualified and PPAP Capable |
SURS8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 35A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
Rectifier, Single, 1A, 600V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 1A, 600V, DO-214AA | Farnell |
Where can I find additional details, specifications and documents for a MURS160?
Additional datasheets, footprints and schematics for MURS160 are listed on our Part Details page. You can also find images and similar parts to MURS160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS160 fall under?
The MURS160 is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURS160 when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS160 you can contact the distributor directly for product support, shipping queries etc.
Is the MURS160 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MURS160 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for MURS160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS160 often in real-time on the comparison pages.
What if I can't find stock of MURS160?
You can fill out our help required form which you can use to request a quote for MURS160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.