MURHS160T3G Rectifiers by ON Semiconductor

600 V, 1.0 A Ultrafast Rectifier

Status: Active
Series: MURHS160T3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This Ultrafast Rectifier is designed for use in switching power supplies, inverters, and as free wheeling diodes.

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
190
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Ultrafast 35 ns Recovery Times
175C Operating Junction Temperature
High Temperature Glass Passivated Junction
High Voltage Capability to 600 V Mechanical Characteristics:
Case: Epoxy, Molded
Epoxy Meets UL 94 V0 @ 0.125 in
Weight: 95 mg (Approximately)
Finish: All External Surfaces Corrosion Resistant and TerminalLeads are Readily Solderable
Lead Temperature for Soldering Purposes: 260C Max. for 10 Seconds
Cathode Polarity Band
SUR Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
AEC-Q101 Qualified and PPAP Capable
Applications
Power Supplies
Free Wheeling Diodes
End Products
Inverters

Specifications

Description MURHS160T3
Compliance Pb-free Halide free
Type Ultrafast
IO(rec) Max (A) 1
trr Max (ns) 35
VRRM Max (V) 600
VFM Max (V) 2.4
IFSM Max (A) 15
IR Max (mA) 0.02
Package Type SMB-2

Alternative Descriptions

Rectifier, Aec-Q101, 1A, 600V, Do-214Aa | Newark Electronics
Diode Switching 600V 1A 2-Pin SMB T/R | Avnet America
RECTIFIER, 600V, 1A, DO-213AA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MURHS160T3G?

Additional datasheets, footprints and schematics for MURHS160T3G are listed on our Part Details page. You can also find images and similar parts to MURHS160T3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MURHS160T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURHS160T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MURHS160T3G fall under?

The MURHS160T3G is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MURHS160T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MURHS160T3G you can contact the distributor directly for product support, shipping queries etc.

Is the MURHS160T3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MURHS160T3G have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MURHS160T3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MURHS160T3G often in real-time on the comparison pages.

What if I can't find stock of MURHS160T3G?

You can fill out our help required form which you can use to request a quote for MURHS160T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay