Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 2.2V |
Reverse Recovery Time trr Max | 28ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
ON Semi MURHB840CTT4G, Dual SMT Diode, Common Cathode,400V 8A,28ns,3-Pin D2PAK | ON Semiconductor MURHB840CTT4G | RS Americas |
RECTIFIER, DUAL, 8A, 400V, TO-263 | Farnell |
Ultra Fast Diode, 4A, 400V, D2-Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a MURHB840CTT4G?
Additional datasheets, footprints and schematics for MURHB840CTT4G are listed on our Part Details page. You can also find images and similar parts to MURHB840CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURHB840CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURHB840CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURHB840CTT4G fall under?
The MURHB840CTT4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MURHB840CTT4G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURHB840CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MURHB840CTT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MURHB840CTT4G have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for MURHB840CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURHB840CTT4G often in real-time on the comparison pages.
What if I can't find stock of MURHB840CTT4G?
You can fill out our help required form which you can use to request a quote for MURHB840CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.