Status: | Active |
---|---|
Series: | MURH860CT |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
-
|
Buy Now | |
Future Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 35 Nanosecond Recovery Times |
175 C Operating Junction Temperature |
Popular TO-220 Package |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
High Voltage Capability to 600 Volts |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: UH860 |
Pb-Free Package is Available |
Description | MURH860CT |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 8 |
trr Max (ns) | 35 |
VRRM Max (V) | 600 |
VFM Max (V) | 2.8 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.5 |
Package Type | TO-220-3 |
ON Semiconductor, MURH860CTG | RS |
Ultrafast Rectifier, Common Cathode, 4A To-220 | Newark Electronics |
MURH Series 8 A 600 V 35 ns Flange Mount MEGAHERTZÔ Power Rectifier - TO-220AB | Future Electronics |
Diode Switching 600V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
DIODE, POWER RECTIFIER, UF | element14 |
Where can I find additional details, specifications and documents for a MURH860CTG?
Additional datasheets, footprints and schematics for MURH860CTG are listed on our Part Details page. You can also find images and similar parts to MURH860CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURH860CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURH860CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURH860CTG fall under?
The MURH860CTG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURH860CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURH860CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MURH860CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURH860CTG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MURH860CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURH860CTG often in real-time on the comparison pages.
What if I can't find stock of MURH860CTG?
You can fill out our help required form which you can use to request a quote for MURH860CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.