Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220FP |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Ultrafast Rectifier, Common Cathode 16A To-220 | Newark Electronics |
RECTIFIER, DUAL, 16A, 600V, TO-220FP | element14 |
Where can I find additional details, specifications and documents for a MURF1660CTG?
Additional datasheets, footprints and schematics for MURF1660CTG are listed on our Part Details page. You can also find images and similar parts to MURF1660CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURF1660CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURF1660CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURF1660CTG fall under?
The MURF1660CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MURF1660CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURF1660CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MURF1660CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MURF1660CTG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MURF1660CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURF1660CTG often in real-time on the comparison pages.
What if I can't find stock of MURF1660CTG?
You can fill out our help required form which you can use to request a quote for MURF1660CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.