Status: | Unknown |
---|---|
Series: | MURF1620CT |
RoHS: | Compliant |
Ultrafast 35 Nanosecond Recovery Times |
150 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures |
Electrically Isolated. No Isolation Hardware Required. |
UL Recognized File #E69369 Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Marking: U1620 |
AEC-Q101 Qualified and PPAP Capable |
SURF Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 975mV |
Reverse Recovery Time trr Max | 35ns |
RoHS Compliant | Yes |
Rectifier, Dual, 16A, 200V, To-220Ab | Newark Electronics |
RECTIFIER, DUAL, 16A, 200V, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a MURF1620CT?
Additional datasheets, footprints and schematics for MURF1620CT are listed on our Part Details page. You can also find images and similar parts to MURF1620CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURF1620CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURF1620CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURF1620CT fall under?
The MURF1620CT is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURF1620CT when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURF1620CT you can contact the distributor directly for product support, shipping queries etc.
Is the MURF1620CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURF1620CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MURF1620CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURF1620CT often in real-time on the comparison pages.
What if I can't find stock of MURF1620CT?
You can fill out our help required form which you can use to request a quote for MURF1620CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.