Status: | Unknown |
---|---|
Series: | MURD620CT |
RoHS: | Compliant |
Ultrafast 35 Nanosecond Recovery Time |
Low Forward Voltage Drop |
Low Leakage Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Marking: U620T |
AEC-Q101 Qualified and PPAP Capable |
NRVU Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance | Pb-free Halide free |
---|
DIODE, POWER RECTIFIER, UF | element14 |
Diode, Ultrafast Rectifier, 6A, 200V, Dpak | Newark Electronics |
MURD Series 6 A 200 V 35 ns SMT SWITCHMODEÔ Ultrafast Rectifier - TO-252-3 | Future Electronics |
Diode Switching 200V 6A 3-Pin(2+Tab) DPAK Rail | Avnet Asia |
Where can I find additional details, specifications and documents for a MURD620CTG?
Additional datasheets, footprints and schematics for MURD620CTG are listed on our Part Details page. You can also find images and similar parts to MURD620CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURD620CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURD620CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURD620CTG fall under?
The MURD620CTG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURD620CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURD620CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MURD620CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURD620CTG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for MURD620CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURD620CTG often in real-time on the comparison pages.
What if I can't find stock of MURD620CTG?
You can fill out our help required form which you can use to request a quote for MURD620CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.