MURD530T4G Rectifiers by ON Semiconductor

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 5 A, 300 V

Status: Active
Series: MURD530
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Ultrafast Rectifier is designed for use in switching power supplies, inverters and as free wheeling diodes.

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
4,622
in stock
Buy Now
Logo for element14
element14
from US$0.84
4,622
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Ultrafast 50 Nanosecond Recovery Time
Low Forward Voltage Drop
Low Leakage
Case: Epoxy, Molded
Weight: 0.4 Gram (Approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260C Max. for 10 Seconds
AEC-Q101 Qualified and PPAP Capable
SURD8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
Applications
Switching Power Supplies
RCD Rear Camera Display
End Products
Output Rectifier

Specifications

Description MURD530
Compliance Pb-free Halide free
Type Ultrafast
IO(rec) Max (A) 5
trr Max (ns) 50
VRRM Max (V) 300
VFM Max (V) 1.05
IFSM Max (A) 75
IR Max (mA) 0.15
Package Type DPAK-3

Alternative Descriptions

RECTIFIER, SINGLE, 5A, 300V, TO-252 | element14
Diode Switching 300V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America
Power Rectifier, Ultra-Fast Recovery, Switchmodeâ„¢, 5 A, 300 V/Reel Rohs Compliant: Yes |Onsemi MURD530T4G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MURD530T4G?

Additional datasheets, footprints and schematics for MURD530T4G are listed on our Part Details page. You can also find images and similar parts to MURD530T4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MURD530T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURD530T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MURD530T4G fall under?

The MURD530T4G is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MURD530T4G when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MURD530T4G you can contact the distributor directly for product support, shipping queries etc.

Is the MURD530T4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MURD530T4G have stock available?

Authorised distributors including element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for MURD530T4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MURD530T4G often in real-time on the comparison pages.

What if I can't find stock of MURD530T4G?

You can fill out our help required form which you can use to request a quote for MURD530T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay