Status: | Active |
---|---|
Series: | MURD320 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 35 Nanosecond Recovery Time |
Low Forward Voltage Drop |
Low Leakage Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Marking: U320 |
AEC-Q101 Qualified and PPAP Capable |
SURD8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MURD320 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 3 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.95 |
IFSM Max (A) | 75 |
IR Max (mA) | 0.005 |
Package Type | DPAK-3 |
MURD Series 3 A 200 V 35 ns Tab Mount SWITCHMODEÔ Power Rectifier - TO-252-3 | Future Electronics |
Diode Rectifier 200V 3A 35ns DPAK | RS |
Rectifier, Fast, 3A, 200V, To-252 | Newark Electronics |
Diode Switching 200V 3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
DIODE, POWER RECTIFIER, UF | element14 |
RECTIFIER, 3A, 200V, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a MURD320T4G?
Additional datasheets, footprints and schematics for MURD320T4G are listed on our Part Details page. You can also find images and similar parts to MURD320T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURD320T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURD320T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURD320T4G fall under?
The MURD320T4G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURD320T4G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURD320T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MURD320T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURD320T4G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MURD320T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURD320T4G often in real-time on the comparison pages.
What if I can't find stock of MURD320T4G?
You can fill out our help required form which you can use to request a quote for MURD320T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.