Status: | Active |
---|---|
Series: | MUR1620CTR |
RoHS: | Compliant |
Prices starting from US$0.86
Common Anode Dual Rectifier (8.0 A per Leg or 16 A per Package) |
Ultrafast 35 Nanosecond Reverse Recovery Times |
Exhibits Soft Recovery Characteristics |
High Temperature Glass Passivated Junction |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures |
Epoxy Meets UL94, VO @ 1/8" |
Complement to MUR1605CT Series of Common Cathode Devices Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: U1620R |
AEC-Q101 Qualified and PPAP Capable |
NRVUB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MUR1620CTR |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 16 |
trr Max (ns) | 85 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | D2PAK-3 / TO-263-2 |
Ultra Fast Diode, 8A, 200V, D2-Pak, Full Reel | Newark Electronics |
MURB1620 Series 200 V 16 A Surface Mount Switchmode Power Rectifier - D2PAK-3 | Future Electronics |
Diode Switching 200V 16A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
RECTIFIER, 16A, 200V, TO-263 | element14 |
Where can I find additional details, specifications and documents for a MURB1620CTRT4G?
Additional datasheets, footprints and schematics for MURB1620CTRT4G are listed on our Part Details page. You can also find images and similar parts to MURB1620CTRT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURB1620CTRT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURB1620CTRT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURB1620CTRT4G fall under?
The MURB1620CTRT4G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURB1620CTRT4G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURB1620CTRT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MURB1620CTRT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURB1620CTRT4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MURB1620CTRT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURB1620CTRT4G often in real-time on the comparison pages.
What if I can't find stock of MURB1620CTRT4G?
You can fill out our help required form which you can use to request a quote for MURB1620CTRT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.