MURB1620CTG Rectifiers by ON Semiconductor

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 200 V

Status: Unknown
Series: MURB1620CT
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Ultrafast Rectifier is designed for use in switching power supplies, inverters and as free wheeling diodes.

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.03
-
Buy Now
Logo for element14
element14
from US$1.36
-
Buy Now
Logo for Farnell
Farnell
from US$0.98
-
Buy Now

Features

Package Designed for Power Surface Mount Applications
Ultrafast 35 Nanosecond Recovery Times
175 C Operating Junction Temperature
Epoxy Meets UL94, VO @ 1/8"
High Temperature Glass Passivated Junction
Low Leakage Specified @ 150 C Case Temperature
Short Heat Sink Tab Manufactured - Not Sheared!
Similar in Size to Industrial Standard TO-220 Package Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 1.7 grams (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds
Marking: U1620T
AEC-Q101 Qualified and PPAP Capable
NRVU and SUR Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Power Rectifier | Newark Electronics
POWER RECTIFIER F. RECOVERY | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MURB1620CTG?

Additional datasheets, footprints and schematics for MURB1620CTG are listed on our Part Details page. You can also find images and similar parts to MURB1620CTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MURB1620CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURB1620CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MURB1620CTG fall under?

The MURB1620CTG is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MURB1620CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MURB1620CTG you can contact the distributor directly for product support, shipping queries etc.

Is the MURB1620CTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MURB1620CTG have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MURB1620CTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MURB1620CTG often in real-time on the comparison pages.

What if I can't find stock of MURB1620CTG?

You can fill out our help required form which you can use to request a quote for MURB1620CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay