Status: | Active |
---|---|
Series: | MURA205 |
RoHS: | Compliant |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
High Temperature Glass Passivated Junction |
Low Forward Voltage Drop (0.74 Volts Max @ 2.0 A, TJ = 150?C) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm Tape and Reel, 5000 units per reel |
Polarity: Polarity Band Indicates Cathode Lead |
ESD Protection: Human Body Model > 4000 V (Class 3) ESD Protection: Machine Model > 400 V (Class C) |
Marking: U5A, U5B |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SURA8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MURA205, 50 V |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 2 |
trr Max (ns) | 30 |
VRRM Max (V) | 50 |
VFM Max (V) | 0.94 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.002 |
Package Type | SMA-2 |
Fast Recovery Diode, 2A, 50V, 403D | Newark Electronics |
MURS Series 2 A 50 V 30 ns Surface Mount Ultrafast Power Rectifier - DO-214AC | Future Electronics |
Diode Switching 50V 2A 2-Pin SMA T/R | Avnet America |
RECTIFIER, SINGLE, 2A, 50V, DO-214AC | element14 |
Where can I find additional details, specifications and documents for a MURA205T3G?
Additional datasheets, footprints and schematics for MURA205T3G are listed on our Part Details page. You can also find images and similar parts to MURA205T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURA205T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURA205T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURA205T3G fall under?
The MURA205T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURA205T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURA205T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MURA205T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURA205T3G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MURA205T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURA205T3G often in real-time on the comparison pages.
What if I can't find stock of MURA205T3G?
You can fill out our help required form which you can use to request a quote for MURA205T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.