Status: | Active |
---|---|
Series: | MUR880E |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,050
in stock
|
Buy Now | |
element14
from US$0.64
|
1,050
in stock
|
Buy Now | |
Farnell
from US$0.60
|
1,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
144
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
7
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
20 mjoules Avalanche Energy Guaranteed |
Excellent Protection Against Voltage Transients in Switching Inductive Load Circuits |
Ultrafast 75 Nanosecond Recovery Time |
175°C Operating Junction Temperature |
Popular TO-220 Package |
Epoxy Meets UL94, VO @ 1/8" |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 1000 Volts Mechanical Characteristics: |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Marking: U880E, U8100E |
Description | MUR880E |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 8 |
trr Max (ns) | 100 |
VRRM Max (V) | 800 |
VFM Max (V) | 1.8 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.01 |
Package Type | TO-220-2 |
Rectifier, Fast, 8A, 800V, To-220Ac | Newark Electronics |
RECTIFIER, FAST, 8A, 800V, TO-220AC | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier diode,MUR880E 8A 800V | RS |
Diode Switching 800V 8A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
MUR Series 8 A 1000 V 75 ns Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AC | Future Electronics |
Where can I find additional details, specifications and documents for a MUR880EG?
Additional datasheets, footprints and schematics for MUR880EG are listed on our Part Details page. You can also find images and similar parts to MUR880EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR880EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR880EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR880EG fall under?
The MUR880EG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR880EG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR880EG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR880EG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR880EG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MUR880EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR880EG often in real-time on the comparison pages.
What if I can't find stock of MUR880EG?
You can fill out our help required form which you can use to request a quote for MUR880EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.