Status: | Active |
---|---|
Series: | MUR860 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.49
|
6,750
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
6,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
763
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
690
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
326
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,350
in stock
|
Buy Now | |
Avnet Silica
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
Low Forward Voltage |
Low Leakage Current |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
AEC-Q101 Qualified and PPAP Capable |
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
SMPS: DCM CRM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Description | MUR860 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 8 |
trr Max (ns) | 60 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.5 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.01 |
Package Type | TO-220-2 |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220AC Rail | Avnet Asia |
MUR Series 8 A 600 V 50 ns Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AC | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Fast Diode, 8A, 600V, To-220Ac | Newark Electronics |
onsemi Rectifier Diode 600V 8A 60ns TO-220AC | Distrelec |
Rectifier diode,MUR860 8A 600V | RS |
DIODE, ULTRAFAST, 8A, 600V | element14 |
Where can I find additional details, specifications and documents for a MUR860G?
Additional datasheets, footprints and schematics for MUR860G are listed on our Part Details page. You can also find images and similar parts to MUR860G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR860G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR860G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR860G fall under?
The MUR860G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR860G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR860G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR860G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR860G have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Distrelec have stock available or on a lead time for MUR860G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR860G often in real-time on the comparison pages.
What if I can't find stock of MUR860G?
You can fill out our help required form which you can use to request a quote for MUR860G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.