MUR810G Rectifiers by ON Semiconductor

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 100 V


The Ultrafast Rectifier is designed for use in switching power supplies, inverters and as free wheeling diodes.

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for RS
RS
from US$0.54
400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
400
in stock
Buy Now
Logo for element14
element14
from US$0.61
400
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.58
400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.54
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Ultrafast 25, 50 and 75 Nanosecond Recovery Time
175 C Operating Junction Temperature
Epoxy Meets UL94, VO @ 1/8"
Low Forward Voltage
Low Leakage Current
Reverse Voltage to 600 Volts Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 1.9 grams (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds
AEC-Q101 Qualified and PPAP Capable
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
Applications
SMPS: DCM CRM PFC
Flat Panel Display
Note Book Adapter
End Products
ATX Power Supply
Server

Specifications

Description MUR810
Compliance Pb-free Halide free
Type Ultrafast
IO(rec) Max (A) 8
trr Max (ns) 35
VRRM Max (V) 100
VFM Max (V) 0.975
IFSM Max (A) 100
IR Max (mA) 0.005
Package Type TO-220-2

Alternative Descriptions

ON Semiconductor, MUR810G | RS
Rectifier, Single, 8A, 100V, To-220Ac | Newark Electronics
RECTIFIER, SINGLE, 8A, 100V, TO-220AC | element14
MUR Series 8 A 100 V 25 ns Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AC | Future Electronics
Diode Switching 100V 8A 2-Pin(2+Tab) TO-220AC Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUR810G?

Additional datasheets, footprints and schematics for MUR810G are listed on our Part Details page. You can also find images and similar parts to MUR810G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUR810G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR810G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUR810G fall under?

The MUR810G is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MUR810G when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUR810G you can contact the distributor directly for product support, shipping queries etc.

Is the MUR810G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MUR810G have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MUR810G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUR810G often in real-time on the comparison pages.

What if I can't find stock of MUR810G?

You can fill out our help required form which you can use to request a quote for MUR810G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay