Status: | Active |
---|---|
Series: | MUR8100E |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now | |
element14
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
20 mjoules Avalanche Energy Guaranteed |
Excellent Protection Against Voltage Transients in Switching Inductive Load Circuits |
Ultrafast 75 Nanosecond Recovery Time |
175°C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 1000 Volts Mechanical Characteristics: |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Marking: U880E, U8100E |
Description | MUR8100E |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 8 |
trr Max (ns) | 75 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.8 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.5 |
Package Type | TO-220-2 |
Rectifier diode,MUR8100E 8A 1000V | RS |
Fast/Ultrafast Power Diode, Single, 1 Kv, 8 A, 1.8 V, 75 Ns, 100 A Rohs Compliant: Yes |Onsemi MUR8100EG | Newark Electronics |
SWITCHMODEÔ 8 A 1000 V 75 ns Flange Mount Ultrafast Power Rectifier - TO-220AC-2 | Future Electronics |
Diode Switching 1KV 8A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
Diode, Rectifier, Ultrafast, Vr 1000V, If 8A, Pkg TO-220,Vf 1.8V, Trr 100ns, Tj +175C | ON Semiconductor MUR8100EG | RS Americas |
DIODE, ULTRAFAST, 8A, 1000V | element14 |
Where can I find additional details, specifications and documents for a MUR8100EG?
Additional datasheets, footprints and schematics for MUR8100EG are listed on our Part Details page. You can also find images and similar parts to MUR8100EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR8100EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR8100EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR8100EG fall under?
The MUR8100EG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR8100EG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR8100EG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR8100EG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR8100EG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MUR8100EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR8100EG often in real-time on the comparison pages.
What if I can't find stock of MUR8100EG?
You can fill out our help required form which you can use to request a quote for MUR8100EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.