Status: | Active |
---|---|
Series: | MUR620CT |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
546
in stock
|
Buy Now | |
element14
from US$0.42
|
546
in stock
|
Buy Now | |
Farnell
from US$0.40
|
546
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 35 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
Popular TO-220 Package Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Marking: U620 |
Description | MUR620CT |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 6 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.975 |
IFSM Max (A) | 75 |
IR Max (mA) | 0.005 |
Package Type | TO-220-3 |
Rectifier, 6A, 200V, To-220Ab | Newark Electronics |
RECTIFIER, 6A, 200V, TO-220AB | element14 |
Diode Switching 200V 6A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
REC T0220 6A 200V ULTFST | RS |
MUR Series 6 A 200 V 35 ns Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a MUR620CTG?
Additional datasheets, footprints and schematics for MUR620CTG are listed on our Part Details page. You can also find images and similar parts to MUR620CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR620CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR620CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR620CTG fall under?
The MUR620CTG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR620CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR620CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR620CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR620CTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for MUR620CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR620CTG often in real-time on the comparison pages.
What if I can't find stock of MUR620CTG?
You can fill out our help required form which you can use to request a quote for MUR620CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.