Status: | Unknown |
---|---|
Series: | SWITCHMODE Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.85V |
Reverse Recovery Time trr Max | 100ns |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | SWITCHMODE Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Switching 800V 4A 2-Pin DO-201AD Bulk | Avnet America |
Rectifier, Single, 800V, 4A, Do-214Ad | Newark Electronics |
Where can I find additional details, specifications and documents for a MUR480ESG?
Additional datasheets, footprints and schematics for MUR480ESG are listed on our Part Details page. You can also find images and similar parts to MUR480ESG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR480ESG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR480ESG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR480ESG fall under?
The MUR480ESG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MUR480ESG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR480ESG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR480ESG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUR480ESG have stock available?
Authorised distributors including Farnell, element14, Avnet America and Newark Electronics have stock available or on a lead time for MUR480ESG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR480ESG often in real-time on the comparison pages.
What if I can't find stock of MUR480ESG?
You can fill out our help required form which you can use to request a quote for MUR480ESG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.