MUR460G Rectifiers by ON Semiconductor

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 600 V


The Ultrafast Rectifier is designed for use in switching power supplies, inverters and as free wheeling diodes.

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$0.27
No stock
Buy Now
Logo for element14
element14
from US$0.26
1,821
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.25
1,821
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.30
535
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.60
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.22
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.31
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Ultrafast 25, 50 and 75 Nanosecond Recovery Times
175°C Operating Junction Temperature
Low Forward Voltage
Low Leakage Current
High Temperature Glass Passivated Junction
Reverse Voltage to 600 Volts Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 1.1 gram (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds
Polarity: Cathode indicated by Polarity Band
Marking: MUR405, MUR410, MUR415, MUR420, MUR440, MUR460

Specifications

Description MUR460
Compliance Pb-free Halide free
Type Ultrafast
IO(rec) Max (A) 4
trr Max (ns) 75
VRRM Max (V) 600
VFM Max (V) 1.28
IFSM Max (A) 70
IR Max (mA) 0.01
Package Type Axial Lead-2

Alternative Descriptions

DIODE, ULTRA-FAST | element14
Diode Switching 600V 4A 2-Pin DO-201AD Bag | Avnet Silica
Diode 600V 4A SWITCHMODE 75ns DO201AD | RS
Fast Recovery Diode, 4A, 600V Axial | Newark Electronics
MUR Series 4 A 600 V 25 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 267 | Future Electronics
Diode, Rectifier, Ultrafast, Vr 600V, If 4A, Pkg DO-201AD, Vf 1.28V, Trr 75ns, Tj +175C | ON Semiconductor MUR460G | RS Americas
onsemi Rectifier Diode 600V 4A 75ns DO-201AD | Distrelec


MUR460G Diodes by Multicomp Pro

RECTIFIER, SINGLE, 4A, 600V, DO-27Forward Surge Current Ifsm

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 4A
Diode Configuration Single
Forward Voltage VF Max 1.28V
Reverse Recovery Time trr Max 50ns
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUR460G?

Additional datasheets, footprints and schematics for MUR460G are listed on our Part Details page. You can also find images and similar parts to MUR460G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUR460G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR460G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUR460G fall under?

The MUR460G is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MUR460G when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUR460G you can contact the distributor directly for product support, shipping queries etc.

Is the MUR460G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MUR460G have stock available?

Authorised distributors including element14, Farnell, Chip One Stop, Avnet Silica and RS have stock available or on a lead time for MUR460G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUR460G often in real-time on the comparison pages.

What if I can't find stock of MUR460G?

You can fill out our help required form which you can use to request a quote for MUR460G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay