Status: | Unknown |
---|---|
Series: | MUR440 |
RoHS: | Compliant |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode indicated by Polarity Band |
Marking: MUR405, MUR410, MUR415, MUR420, MUR440, MUR460 |
Compliance | Pb-free |
---|
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
RoHS Compliant | Yes |
Rectifier, Single, 4A, 400V, Do-201Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a MUR440?
Additional datasheets, footprints and schematics for MUR440 are listed on our Part Details page. You can also find images and similar parts to MUR440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR440 fall under?
The MUR440 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR440 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR440 you can contact the distributor directly for product support, shipping queries etc.
Is the MUR440 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR440 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MUR440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR440 often in real-time on the comparison pages.
What if I can't find stock of MUR440?
You can fill out our help required form which you can use to request a quote for MUR440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.