Status: | Active |
---|---|
Series: | MUR420 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
34,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
3,000
in stock
|
Buy Now | |
element14
from US$0.22
|
2,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,440
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
5
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode indicated by Polarity Band |
Marking: MUR405, MUR410, MUR415, MUR420, MUR440, MUR460 |
Description | MUR420 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 4 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.89 |
IFSM Max (A) | 125 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
Diode Switching 200V 4A 2-Pin DO-201AD Bag | Avnet America |
MUR Series 4 A 200 V 25 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 267 | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE, POWER RECTIFIER, UF | element14 |
Ultra Fast Recovery Diode, 4A, 200V, Axial | Newark Electronics |
Diode 200V 4A SWITCHMODE 35ns DO201AD | RS |
ON Semi Diode 200V 4A 75ns 2-Pin DO-201AD | ON Semiconductor MUR420G | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.28V |
Reverse Recovery Time trr Max | 45ns |
RoHS Compliant | Yes |
RECTIFIER, SINGLE, 4A, 200V, DO-27 | Farnell |
Where can I find additional details, specifications and documents for a MUR420G?
Additional datasheets, footprints and schematics for MUR420G are listed on our Part Details page. You can also find images and similar parts to MUR420G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR420G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR420G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR420G fall under?
The MUR420G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR420G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR420G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR420G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR420G have stock available?
Authorised distributors including Avnet America, Future Electronics, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for MUR420G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR420G often in real-time on the comparison pages.
What if I can't find stock of MUR420G?
You can fill out our help required form which you can use to request a quote for MUR420G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.