Status: | Active |
---|---|
Series: | MUR410 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
260
in stock
|
Buy Now | |
element14
from US$0.22
|
500
in stock
|
Buy Now | |
Farnell
from US$0.21
|
500
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode indicated by Polarity Band |
Marking: MUR405, MUR410, MUR415, MUR420, MUR440, MUR460 |
Description | MUR410 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 4 |
trr Max (ns) | 35 |
VRRM Max (V) | 100 |
VFM Max (V) | 0.89 |
IFSM Max (A) | 125 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
DIODE, FAST, 4A, 100V, CASE, 267-05 | element14 |
Diode 100V 4A SWITCHMODE 35ns DO201AD | RS |
Diode Switching 100V 4A 2-Pin DO-201AD Bag | EBV Elektronik |
Rec Surm 4A 100V Ultfst Rohs Compliant: Yes |Onsemi MUR410G. | Newark Electronics |
MUR Series 4 A 100 V 25 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 267 | Future Electronics |
Where can I find additional details, specifications and documents for a MUR410G?
Additional datasheets, footprints and schematics for MUR410G are listed on our Part Details page. You can also find images and similar parts to MUR410G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR410G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR410G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR410G fall under?
The MUR410G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR410G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR410G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR410G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR410G have stock available?
Authorised distributors including element14, Farnell, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for MUR410G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR410G often in real-time on the comparison pages.
What if I can't find stock of MUR410G?
You can fill out our help required form which you can use to request a quote for MUR410G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.