Status: | Unknown |
---|---|
Series: | MUR30 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247 |
No. of Pins | 3 Pin, 3Pins |
Product Range | MUR30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Fast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Diode Switching 600V 30A 3-Pin(3+Tab) TO-247 Rail | Avnet Asia |
DIODE, RECTIF, 15AX2, 600V, TO-247 | element14 |
Rec T0247 30A 600V Ultfst Rohs Compliant: Yes |Onsemi MUR3060WTG. | Newark Electronics |
Where can I find additional details, specifications and documents for a MUR3060WTG?
Additional datasheets, footprints and schematics for MUR3060WTG are listed on our Part Details page. You can also find images and similar parts to MUR3060WTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR3060WTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR3060WTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR3060WTG fall under?
The MUR3060WTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MUR3060WTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR3060WTG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR3060WTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUR3060WTG have stock available?
Authorised distributors including Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for MUR3060WTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR3060WTG often in real-time on the comparison pages.
What if I can't find stock of MUR3060WTG?
You can fill out our help required form which you can use to request a quote for MUR3060WTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.