Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
RECTIFIER, 15A, 400V, TO-247 | element14 |
Diode Switching 400V 30A 3-Pin(3+Tab) TO-247 Rail | Avnet Asia |
Rectifier, 15A, 400V, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a MUR3040WTG?
Additional datasheets, footprints and schematics for MUR3040WTG are listed on our Part Details page. You can also find images and similar parts to MUR3040WTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR3040WTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR3040WTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR3040WTG fall under?
The MUR3040WTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MUR3040WTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR3040WTG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR3040WTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUR3040WTG have stock available?
Authorised distributors including element14, Farnell, Avnet Asia and Newark Electronics have stock available or on a lead time for MUR3040WTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR3040WTG often in real-time on the comparison pages.
What if I can't find stock of MUR3040WTG?
You can fill out our help required form which you can use to request a quote for MUR3040WTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.