Status: | Active |
---|---|
Series: | MUR2100E |
RoHS: | Compliant |
20 mjoules Avalanche Energy Guaranteed |
Excellent Protection Against Voltage Transients in Switching Inductive Load Circuits |
Ultrafast 75 Nanosecond Recovery Time |
175C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag |
Available Tape and Reeled, 5000 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR2100E |
These are Pb-Free Devices |
Description | MUR2100E |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 2 |
trr Max (ns) | 75 |
VRRM Max (V) | 1000 |
VFM Max (V) | 2.2 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead-2 |
Rectifier, Single, 2A, 1Kv, Do-204Al | Newark Electronics |
MUR Series 10000 V 2 A Through Hole SWITCHMODEÔ Power Rectifier - CASE 59 | Future Electronics |
Diode Switching 1KV 2A 2-Pin DO-41 T/R | Avnet America |
RECTIFIER, STANDARD, 2A, 1KV, DO-204AL | element14 |
Where can I find additional details, specifications and documents for a MUR2100ERLG?
Additional datasheets, footprints and schematics for MUR2100ERLG are listed on our Part Details page. You can also find images and similar parts to MUR2100ERLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR2100ERLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR2100ERLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR2100ERLG fall under?
The MUR2100ERLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR2100ERLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR2100ERLG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR2100ERLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR2100ERLG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MUR2100ERLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR2100ERLG often in real-time on the comparison pages.
What if I can't find stock of MUR2100ERLG?
You can fill out our help required form which you can use to request a quote for MUR2100ERLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.