Status: | Unknown |
---|---|
Series: | MUR180E |
RoHS: | Compliant |
10 mjoules Avalanche Energy Guaranteed |
Excellent Protection Against Voltage Transients in Switching Inductive Load Circuits |
Ultrafast 75 Nanosecond Recovery Time |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 1000 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR180E, MUR1100E |
Compliance | Pb-free Halide free |
---|
Where can I find additional details, specifications and documents for a MUR180EG?
Additional datasheets, footprints and schematics for MUR180EG are listed on our Part Details page. You can also find images and similar parts to MUR180EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR180EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR180EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR180EG fall under?
The MUR180EG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR180EG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR180EG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR180EG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR180EG have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MUR180EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR180EG often in real-time on the comparison pages.
What if I can't find stock of MUR180EG?
You can fill out our help required form which you can use to request a quote for MUR180EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.