Status: | Unknown |
---|---|
Series: | MUR1640CT |
RoHS: | Compliant |
Prices starting from US$0.23
Ultrafast 35 and 60 Nanosecond Recovery Times |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
High Voltage Capability to 600 Volts |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Marking: U1610, U1615, U1620, U1640, U1660 |
Compliance |
---|
DIODE, ULTRA FAST 16A 400V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
FAST RECOVERY DIODE,16A, 400V, TO-220AB | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
Rectifier, Dual, 16A, 400V, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MUR1640CT?
Additional datasheets, footprints and schematics for MUR1640CT are listed on our Part Details page. You can also find images and similar parts to MUR1640CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1640CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1640CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1640CT fall under?
The MUR1640CT is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1640CT when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1640CT you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1640CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1640CT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MUR1640CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1640CT often in real-time on the comparison pages.
What if I can't find stock of MUR1640CT?
You can fill out our help required form which you can use to request a quote for MUR1640CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.