Status: | Active |
---|---|
Series: | MUR1620CT |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
295
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
86,256
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
468
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
296
in stock
|
Buy Now | |
Avnet Silica
-
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast 35 and 60 Nanosecond Recovery Times |
175 C Operating Junction Temperature |
Popular TO-220 Package |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
High Voltage Capability to 600 Volts |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: U1610, U1615, U1620, U1640, U1660 |
Pb-Free Packages are Available |
Description | MUR1620CT |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 16 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.975 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | TO-220-3 |
MUR1620C Series 16 A 200 V 35 ns SWITCHMODEÔ Power Rectifier - TO-220AB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Fast Rectifier, 16A, 200V, To-220 | Newark Electronics |
Rectifier diode,MUR1620CT 16A 200V,pack | RS |
Diode Switching 200V 16A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
Diode, Rectifier, Ultrafast, Vr 200V, If 16A, Pkg TO-220AB, Vf 0.975V, Trr 35ns, Cs 100A | ON Semiconductor MUR1620CTG | RS Americas |
DIODE, ULTRAFAST, 16A, 200V | element14 |
Where can I find additional details, specifications and documents for a MUR1620CTG?
Additional datasheets, footprints and schematics for MUR1620CTG are listed on our Part Details page. You can also find images and similar parts to MUR1620CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1620CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1620CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1620CTG fall under?
The MUR1620CTG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1620CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1620CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1620CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1620CTG have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, RS and Avnet Silica have stock available or on a lead time for MUR1620CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1620CTG often in real-time on the comparison pages.
What if I can't find stock of MUR1620CTG?
You can fill out our help required form which you can use to request a quote for MUR1620CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.