Status: | Active |
---|---|
Series: | MUR160 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
29,210
in stock
|
Buy Now | |
element14
from US$0.09
|
29,210
in stock
|
Buy Now | |
Farnell
from US$0.07
|
29,210
in stock
|
Buy Now | |
RS
from US$0.14
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
667
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR105, MUR110, MUR115, MUR120, MUR130, MUR140, MUR160 |
Description | MUR160 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 1 |
trr Max (ns) | 75 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.25 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
Diode, Ultra-Fast | Newark Electronics |
DIODE, ULTRA-FAST | element14 |
Diode 600V 1A SWITCHMODE 75ns DO41 | RS |
onsemi Rectifier Diode 600V 1A 75ns Axial Leaded | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
MUR Series 1 A 600 V 35 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 59 | Future Electronics |
Diode, Rectifier, Ultrafast, Vr 600V, If 1A, Pkg Case 59,Vf 1.05V, Trr 75ns, Tj +175C | ON Semiconductor MUR160G | RS Americas |
Diode Switching 600V 1A 2-Pin DO-41 Bag | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1.35A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MUR160G?
Additional datasheets, footprints and schematics for MUR160G are listed on our Part Details page. You can also find images and similar parts to MUR160G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR160G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR160G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR160G fall under?
The MUR160G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR160G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR160G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR160G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR160G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for MUR160G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR160G often in real-time on the comparison pages.
What if I can't find stock of MUR160G?
You can fill out our help required form which you can use to request a quote for MUR160G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.