Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0468
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0468
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,665
in stock
|
Buy Now | |
element14
from US$0.10
|
3,480
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,480
in stock
|
Buy Now | |
Conrad
from US$0.12
|
3,278
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.25 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 35 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Forward Voltage Drop VF (V) | 1.25 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 600 V |
Reverse Recovery Time trr (ns) | 50 ns |
TotalCapacitance CT (pF) | 45 pF |
FRED GPP Rectifier DO-41 | RS |
Status: | Unknown |
---|---|
Series: | MUR160 |
RoHS: | Compliant |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR105, MUR110, MUR115, MUR120, MUR130, MUR140, MUR160 |
Compliance | Pb-free |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 35A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 35A |
Diode Type | Fast Recovery |
External Diameter | 3.6mm |
External Length / Height | 7.6mm |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 50°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Fast/Ultrafast Power Diode, Single, 600 V, 1 A, 1.25 V, 50 Ns, 35 A Rohs Compliant: Yes |Multicomp MUR160 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MUR160?
Additional datasheets, footprints and schematics for MUR160 are listed on our Part Details page. You can also find images and similar parts to MUR160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR160 fall under?
The MUR160 is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR160 when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR160 you can contact the distributor directly for product support, shipping queries etc.
Is the MUR160 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MUR160 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for MUR160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR160 often in real-time on the comparison pages.
What if I can't find stock of MUR160?
You can fill out our help required form which you can use to request a quote for MUR160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.