Status: | Active |
---|---|
Series: | MUR1560 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Future Electronics
from US$0.68
|
1,370
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 35 and 60 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
High Voltage Capability to 600 Volts |
Low Forward Drop |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating Specified @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
AEC-Q101 Qualified and PPAP Capable |
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
SMPS: DCM CRM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Description | MUR1560 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 15 |
trr Max (ns) | 60 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.5 |
IFSM Max (A) | 150 |
IR Max (mA) | 0.01 |
Package Type | TO-220-2 |
MUR1560 Series 600 V 15 ns Flange Mount SWITCHMODEÔ Power Rectifier-TO-220AC | Future Electronics |
Diode Switching 600V 15A 2-Pin(2+Tab) TO-220AC Rail | EBV Elektronik |
Rectifier diode,MUR1560 15A 600V | RS |
Fast Diode, 15A, 600V, To-220Ac | Newark Electronics |
DIODE, ULTRAFAST, 15A, 600V | element14 |
onsemi Rectifier Diode 600V 15A 60ns TO-220AC | Distrelec |
Where can I find additional details, specifications and documents for a MUR1560G?
Additional datasheets, footprints and schematics for MUR1560G are listed on our Part Details page. You can also find images and similar parts to MUR1560G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1560G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1560G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1560G fall under?
The MUR1560G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1560G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1560G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1560G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1560G have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for MUR1560G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1560G often in real-time on the comparison pages.
What if I can't find stock of MUR1560G?
You can fill out our help required form which you can use to request a quote for MUR1560G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.