Status: | Active |
---|---|
Series: | MUR1540 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
2,764
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
49
in stock
|
Buy Now | |
Avnet Silica
-
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast 35 and 60 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
High Voltage Capability to 600 Volts |
Low Forward Drop |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating Specified @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
AEC-Q101 Qualified and PPAP Capable |
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
SMPS: DCM CRM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Description | MUR1540 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 15 |
trr Max (ns) | 60 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.25 |
IFSM Max (A) | 150 |
IR Max (mA) | 0.01 |
Package Type | TO-220-2 |
Diode Switching 400V 15A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
Rectifier diode,MUR1540 15A 400V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Fast Diode, 15A, 400V, To-220Ac | Newark Electronics |
MUR Series 1 A 400 V 35 ns Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AC | Future Electronics |
DIODE, POWER RECTIFIER, UF | element14 |
Where can I find additional details, specifications and documents for a MUR1540G?
Additional datasheets, footprints and schematics for MUR1540G are listed on our Part Details page. You can also find images and similar parts to MUR1540G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1540G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1540G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1540G fall under?
The MUR1540G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1540G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1540G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1540G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1540G have stock available?
Authorised distributors including Avnet America, Chip One Stop, RS, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for MUR1540G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1540G often in real-time on the comparison pages.
What if I can't find stock of MUR1540G?
You can fill out our help required form which you can use to request a quote for MUR1540G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.