Status: | Unknown |
---|---|
Series: | MUR1520 |
RoHS: | Compliant |
Ultrafast 35 and 60 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
High Voltage Capability to 600 Volts |
Low Forward Drop |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating Specified @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
AEC-Q101 Qualified and PPAP Capable |
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
SMPS: DCM CRM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Compliance |
---|
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 35ns |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Fast Recovery Diode, 15A, 200V, To-220A | Newark Electronics |
RECTIFIER, SINGLE, 15A, 200V, TO-220AC | Farnell |
Where can I find additional details, specifications and documents for a MUR1520?
Additional datasheets, footprints and schematics for MUR1520 are listed on our Part Details page. You can also find images and similar parts to MUR1520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1520 fall under?
The MUR1520 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1520 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1520 you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1520 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1520 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MUR1520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1520 often in real-time on the comparison pages.
What if I can't find stock of MUR1520?
You can fill out our help required form which you can use to request a quote for MUR1520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.