MUR1515G Rectifiers by ON Semiconductor

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V

Status: Unknown
Series: MUR1520
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Ultrafast Rectifier is designed for use in switching power supplies, inverters and as free wheeling diodes.

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Farnell
Farnell
from US$1.64
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Ultrafast 35 and 60 Nanosecond Recovery Time
175 C Operating Junction Temperature
High Voltage Capability to 600 Volts
Low Forward Drop
Low Leakage Specified @ 150 C Case Temperature
Current Derating Specified @ Both Case and Ambient Temperatures Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 1.9 grams (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds
AEC-Q101 Qualified and PPAP Capable
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
Applications
SMPS: DCM CRM PFC
Flat Panel Display
Note Book Adapter
End Products
ATX Power Supply
Server

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

RECTIFIER, SINGLE, 15A, 150V, TO-220AC | Farnell
Diode Switching 150V 15A 2-Pin(2+Tab) TO-220AC Rail | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUR1515G?

Additional datasheets, footprints and schematics for MUR1515G are listed on our Part Details page. You can also find images and similar parts to MUR1515G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUR1515G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1515G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUR1515G fall under?

The MUR1515G is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MUR1515G when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1515G you can contact the distributor directly for product support, shipping queries etc.

Is the MUR1515G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MUR1515G have stock available?

Authorised distributors including Farnell and Avnet Asia have stock available or on a lead time for MUR1515G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUR1515G often in real-time on the comparison pages.

What if I can't find stock of MUR1515G?

You can fill out our help required form which you can use to request a quote for MUR1515G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay