MUR140G Rectifiers by ON Semiconductor

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 400 V

Status: Unknown
Series: MUR140
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Ultrafast Rectifier is designed for use in switching power supplies, inverters and as free wheeling diodes.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
1
in stock
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Ultrafast 25, 50 and 75 Nanosecond Recovery Times
175°C Operating Junction Temperature
Low Forward Voltage
Low Leakage Current
High Temperature Glass Passivated Junction
Reverse Voltage to 600 Volts Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 0.4 gram (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds
Polarity: Cathode Indicated by Polarity Band
Marking: MUR105, MUR110, MUR115, MUR120, MUR130, MUR140, MUR160

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

DIODE, POWER RECTIFIER, UF | element14
Fast Recovery Diode, 1A, 400V Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUR140G?

Additional datasheets, footprints and schematics for MUR140G are listed on our Part Details page. You can also find images and similar parts to MUR140G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUR140G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR140G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUR140G fall under?

The MUR140G is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MUR140G when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUR140G you can contact the distributor directly for product support, shipping queries etc.

Is the MUR140G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MUR140G have stock available?

Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for MUR140G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUR140G often in real-time on the comparison pages.

What if I can't find stock of MUR140G?

You can fill out our help required form which you can use to request a quote for MUR140G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay