Status: | Unknown |
---|---|
Series: | MUR120 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 35A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin |
Product Range | MUR120 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Fast Recovery Diode, 1A, 150V Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a MUR115G?
Additional datasheets, footprints and schematics for MUR115G are listed on our Part Details page. You can also find images and similar parts to MUR115G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR115G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR115G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR115G fall under?
The MUR115G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MUR115G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR115G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR115G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUR115G have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MUR115G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR115G often in real-time on the comparison pages.
What if I can't find stock of MUR115G?
You can fill out our help required form which you can use to request a quote for MUR115G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.