Status: | Active |
---|---|
Series: | MUR110 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
8,597
in stock
|
Buy Now | |
element14
from US$0.12
|
8,597
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
8,486
in stock
|
Buy Now | |
Farnell
from US$0.11
|
774
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR105, MUR110, MUR115, MUR120, MUR130, MUR140, MUR160 |
Description | MUR110 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 1 |
trr Max (ns) | 35 |
VRRM Max (V) | 100 |
VFM Max (V) | 0.875 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.002 |
Package Type | Axial Lead-2 |
Fast Recovery Diode, 1A, 100V Axial | Newark Electronics |
MUR Series 1 A 100 V 35 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 59 | Future Electronics |
RECTIFIER, 1A, 100V, AXIAL | Farnell |
ON Semiconductor, MUR110G | RS |
Diode Switching 100V 1A 2-Pin DO-41 Bag | Avnet America |
Where can I find additional details, specifications and documents for a MUR110G?
Additional datasheets, footprints and schematics for MUR110G are listed on our Part Details page. You can also find images and similar parts to MUR110G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR110G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR110G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR110G fall under?
The MUR110G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR110G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR110G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR110G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR110G have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, Farnell and RS have stock available or on a lead time for MUR110G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR110G often in real-time on the comparison pages.
What if I can't find stock of MUR110G?
You can fill out our help required form which you can use to request a quote for MUR110G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.