Status: | Active |
---|---|
Series: | MUR1100E |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10 mjoules Avalanche Energy Guaranteed |
Excellent Protection Against Voltage Transients in Switching Inductive Load Circuits |
Ultrafast 75 Nanosecond Recovery Time |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 1000 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR180E, MUR1100E |
Description | MUR1100E |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 1 |
trr Max (ns) | 100 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.75 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.01 |
Package Type | Axial Lead-2 |
Diode 1A 1000V SWITCHMODE 75ns Axial | RS |
Rectifier, Standard, 1A, 1Kv, Do-204Al | Newark Electronics |
MUR Series 1 A 1000 V 100 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 59 | Future Electronics |
Diode Switching 1KV 1A 2-Pin DO-41 T/R | Avnet America |
DIODE, ULTRAFAST, 1A | element14 |
onsemi Rectifier Diode 1kV 1A 100ns Axial Leaded | Distrelec |
Where can I find additional details, specifications and documents for a MUR1100ERLG?
Additional datasheets, footprints and schematics for MUR1100ERLG are listed on our Part Details page. You can also find images and similar parts to MUR1100ERLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1100ERLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1100ERLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1100ERLG fall under?
The MUR1100ERLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1100ERLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1100ERLG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1100ERLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1100ERLG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MUR1100ERLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1100ERLG often in real-time on the comparison pages.
What if I can't find stock of MUR1100ERLG?
You can fill out our help required form which you can use to request a quote for MUR1100ERLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.