MUN5312DW1T1G Digital Transistors (BRTs) by ON Semiconductor

Complementary Bipolar Digital Transistor (BRT)

Status: Active
Series: MUN5312DW1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This series of digital transistors is designed to replace a single device and its external resistor bias network. The Bias Resistor Transistor (BRT) contains a single transistor with a monolithic bias network consisting of two resistors; a series base resistor and a base-emitter resistor. The BRT eliminates these individual components by integrating them into a single device. The use of a BRT can reduce both system cost and board space.

Where to Buy

Prices starting from US$0.0274

Distributor Stock
Logo for RS
RS
from US$0.0274
4,400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0301
540,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0298
90,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0303
440
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
336,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0370
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0312
-
Buy Now
Logo for Farnell
Farnell
from US$0.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Simplifies Circuit Design
Reduces Board Space
Reduces Component Count
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant

Specifications

Description MUN5312DW1
Compliance Pb-free Halide free
Polarity Complementary
IC Continuous (A) 0.1
V(BR)CEO Min (V) 50
hFE Min 60
R1 (kΩ) 22
R2 (kΩ) 22
R1/R2 Typ 1
Vi(off) Max (V) 1.2
Vi(on) Min (V) 2
Package Type SC-88-6 / SC-70-6 / SOT-363-6

Alternative Descriptions

MUN Series 50 V 100 mA 22 kOhm NPN/PNP Dual Bias Resistor Transistor - SOT-363 | Future Electronics
Trans Digital BJT NPN/PNP 50V 100mA 6-Pin SOT-363 T/R | Avnet America
Trans. Digital NPN/PNP 50V 100mA SC-88 | RS
Transistor: NPN / PNP | Transfer Multisort Elektronik
Brt Transistor, 50V, 22K/22Kohm, Sot-363, Full Reel | Newark Electronics
MUN5312DW1T1G NPN+PNP Digi Transistor,100mA 50V 22 kOhm, Ratio Of 1,6-Pin SC-88 | ON Semiconductor MUN5312DW1T1G | RS Americas
BRT TRANSISTOR, AEC-Q101, 50V, 22K/22K | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUN5312DW1T1G?

Additional datasheets, footprints and schematics for MUN5312DW1T1G are listed on our Part Details page. You can also find images and similar parts to MUN5312DW1T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUN5312DW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUN5312DW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUN5312DW1T1G fall under?

The MUN5312DW1T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).

Can I view similar or alternative parts?

You can view similar parts to MUN5312DW1T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUN5312DW1T1G you can contact the distributor directly for product support, shipping queries etc.

Is the MUN5312DW1T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MUN5312DW1T1G have stock available?

Authorised distributors including Future Electronics, Avnet America, RS, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for MUN5312DW1T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUN5312DW1T1G often in real-time on the comparison pages.

What if I can't find stock of MUN5312DW1T1G?

You can fill out our help required form which you can use to request a quote for MUN5312DW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay