MUN5215T1G Digital Transistors (BRTs) by ON Semiconductor

NPN Bipolar Digital Transistor (BRT)

Status: Active
Series: MUN5215
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This series of digital transistors is designed to replace a single device and its external resistor bias network. The Bias Resistor Transistor (BRT) contains a single transistor with a monolithic bias network consisting of two resistors; a series base resistor and a base-emitter resistor. The BRT eliminates these individual components by integrating them into a single device. The use of a BRT can reduce both system cost and board space.

Where to Buy

Prices starting from US$0.0147

Distributor Stock
Logo for RS
RS
from US$0.0162
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0147
78,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0148
-
Buy Now
Logo for Farnell
Farnell
from US$0.0189
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Simplifies Circuit Design
Reduces Board Space
Reduces Component Count
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant

Specifications

Description MUN5215
Compliance Pb-free Halide free
Polarity NPN
IC Continuous (A) 0.1
V(BR)CEO Min (V) 50
hFE Min 160
R1 (kΩ) 10
R2 (kΩ) Infinity
R1/R2 Typ -
Vi(off) Max (V) 0.5
Vi(on) Min (V) 1.7
Package Type SC-70-3 / SOT-323-3

Alternative Descriptions

MUN Series 50 V 100 mA 10 kOhm NPN Silicon Bias Resistor Transistor SOT-323 | Future Electronics
ON Semiconductor, MUN5215T1G | RS
Brt Transistor, 50V, 10Kohm, Sc70 | Newark Electronics
Trans Digital BJT NPN 50V 100mA 3-Pin SC-70 T/R | Avnet America
TRANSISTOR, RF, NPN, 50V, SOT-323-3 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MUN5215T1G?

Additional datasheets, footprints and schematics for MUN5215T1G are listed on our Part Details page. You can also find images and similar parts to MUN5215T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MUN5215T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUN5215T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MUN5215T1G fall under?

The MUN5215T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).

Can I view similar or alternative parts?

You can view similar parts to MUN5215T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MUN5215T1G you can contact the distributor directly for product support, shipping queries etc.

Is the MUN5215T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MUN5215T1G have stock available?

Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MUN5215T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MUN5215T1G often in real-time on the comparison pages.

What if I can't find stock of MUN5215T1G?

You can fill out our help required form which you can use to request a quote for MUN5215T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay