Status: | Active |
---|---|
Series: | MUN5114DW1 |
RoHS: | Compliant |
Prices starting from US$0.0272
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0354
|
14,464
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
14,464
in stock
|
Buy Now | |
element14
from US$0.0389
|
14,464
in stock
|
Buy Now | |
Chip One Stop
from US$0.0272
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0315
|
135
in stock
|
Buy Now | |
Future Electronics
from US$0.0301
|
-
|
Buy Now | |
Avnet America
from US$0.0298
|
-
|
Buy Now | |
Avnet Asia
from US$0.0312
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MUN5114DW1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual PNP |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 10 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.213 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.4 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans, Dual Pnp, -50V, -0.1A, Sot-363 | Newark Electronics |
TRANS, DUAL PNP, -50V, -0.1A, SOT-363 | element14 |
Transistor: PNP x2 | Transfer Multisort Elektronik |
MUN5114DW Series 50 V 100 mA Dual PNP Bias Resistor Transistor - SOT-363 | Future Electronics |
Trans Digital BJT PNP 50V 100mA 6-Pin SC-88 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MUN5114DW1T1G?
Additional datasheets, footprints and schematics for MUN5114DW1T1G are listed on our Part Details page. You can also find images and similar parts to MUN5114DW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUN5114DW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUN5114DW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUN5114DW1T1G fall under?
The MUN5114DW1T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MUN5114DW1T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUN5114DW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MUN5114DW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUN5114DW1T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MUN5114DW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUN5114DW1T1G often in real-time on the comparison pages.
What if I can't find stock of MUN5114DW1T1G?
You can fill out our help required form which you can use to request a quote for MUN5114DW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.