Status: | Active |
---|---|
Series: | MUN2240 |
RoHS: | Compliant |
Prices starting from US$0.0105
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MUN2240 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 160 |
R1 (kΩ) | 47 |
R2 (kΩ) | Infinity |
R1/R2 Typ | - |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 4 |
Package Type | SC-59-3 |
MUN2240 Series NPN 50 V 100 mA Pre-Biased Bipolar Transistor - SC-59 | Future Electronics |
Brt Transistor, 50V, 47Kohm, Sc-59, Full Reel | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SC-59 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MUN2240T1G?
Additional datasheets, footprints and schematics for MUN2240T1G are listed on our Part Details page. You can also find images and similar parts to MUN2240T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUN2240T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUN2240T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUN2240T1G fall under?
The MUN2240T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MUN2240T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUN2240T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MUN2240T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUN2240T1G have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MUN2240T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUN2240T1G often in real-time on the comparison pages.
What if I can't find stock of MUN2240T1G?
You can fill out our help required form which you can use to request a quote for MUN2240T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.