Status: | Active |
---|---|
Series: | MUN2214 |
RoHS: | Compliant |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0399
|
18
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
272,223
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0280
|
19,863
in stock
|
Buy Now | |
Chip One Stop
from US$0.0283
|
19,863
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
10,580
in stock
|
Buy Now | |
element14
from US$0.06
|
10,580
in stock
|
Buy Now | |
Avnet America
-
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0152
|
-
|
Buy Now | |
Avnet Asia
from US$0.0157
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MUN2214 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 10 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.213 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.4 |
Package Type | SC-59-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
TRANS PREBIAS NPN 50V 100MA SC59 | Rapid Electronics |
Bipolar Pre-Biased/Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 47 Kohm, 4.7, Sc-59 Rohs Compliant: Yes |Onsemi MUN2214T1G | Newark Electronics |
TRANSISTOR, RF, NPN, 50V, SC-59-3 | element14 |
SS SC59 BR XSTR PNP 50V | RS |
Trans Digital BJT NPN 50V 100mA 3-Pin SC-59 T/R | Avnet America |
MUN Series 50 V 100 mA 10 kOhm NPN Silicon Bias Resistor Transistor - SC-59 | Future Electronics |
Where can I find additional details, specifications and documents for a MUN2214T1G?
Additional datasheets, footprints and schematics for MUN2214T1G are listed on our Part Details page. You can also find images and similar parts to MUN2214T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUN2214T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUN2214T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUN2214T1G fall under?
The MUN2214T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MUN2214T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUN2214T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MUN2214T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUN2214T1G have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MUN2214T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUN2214T1G often in real-time on the comparison pages.
What if I can't find stock of MUN2214T1G?
You can fill out our help required form which you can use to request a quote for MUN2214T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.