Status: | Unknown |
---|---|
Series: | MUH1P Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
8,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
8,640
in stock
|
Buy Now | |
element14
from US$0.09
|
8,640
in stock
|
Buy Now | |
EBV Elektronik
-
|
31,500
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 10A |
Operating Temperature Max | 175°C |
Diode Case Style | MicroSMP |
No. of Pins | 2Pins |
Product Range | MUH1P Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Rectifier Diode, Single, 100 V, 1 A, 1.05 V, 10 A, 175 C Rohs Compliant: Yes |Vishay MUH1PB-M3/89A | Newark Electronics |
DIODE, RECTIFIER, 100V, 1A, MICROSMP | element14 |
Diode Switching 100V 1A 2-Pin Micro SMP T/R | EBV Elektronik |
MUH1PB Series 100 V 1 A Surface Mount Ultrafast Rectifier - MicroSMP (DO-219AD) | Future Electronics |
1.0A 100V UF MICROSMP | TTI Europe |
Where can I find additional details, specifications and documents for a MUH1PB-M3/89A?
Additional datasheets, footprints and schematics for MUH1PB-M3/89A are listed on our Part Details page. You can also find images and similar parts to MUH1PB-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUH1PB-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUH1PB-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUH1PB-M3/89A fall under?
The MUH1PB-M3/89A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MUH1PB-M3/89A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUH1PB-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MUH1PB-M3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUH1PB-M3/89A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for MUH1PB-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUH1PB-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MUH1PB-M3/89A?
You can fill out our help required form which you can use to request a quote for MUH1PB-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.