Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ50 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 10P10C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ50 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | IDC / IDT |
Gender | Plug |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Cat5 Rj50 Modular Plug, 10P10C, 1 Port | Newark Electronics |
RJ50 MODULAR PLUG, CAT5, 10P10C, 1PORT | element14 |
Where can I find additional details, specifications and documents for a MTPR-1010-U?
Additional datasheets, footprints and schematics for MTPR-1010-U are listed on our Part Details page. You can also find images and similar parts to MTPR-1010-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTPR-1010-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTPR-1010-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTPR-1010-U fall under?
The MTPR-1010-U is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MTPR-1010-U when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTPR-1010-U you can contact the distributor directly for product support, shipping queries etc.
Is the MTPR-1010-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTPR-1010-U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MTPR-1010-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTPR-1010-U often in real-time on the comparison pages.
What if I can't find stock of MTPR-1010-U?
You can fill out our help required form which you can use to request a quote for MTPR-1010-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.