Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | -1.5V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 1.5V |
Voltage Vgs Rds on Measurement | -5V |
MOSFET, P, 30V, TO-220 | element14 |
MOSFET, P, TO-220 | Farnell |
P Channel Mosfet, -30V, 50A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MTP50P03HDLG?
Additional datasheets, footprints and schematics for MTP50P03HDLG are listed on our Part Details page. You can also find images and similar parts to MTP50P03HDLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTP50P03HDLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTP50P03HDLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTP50P03HDLG fall under?
The MTP50P03HDLG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to MTP50P03HDLG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTP50P03HDLG you can contact the distributor directly for product support, shipping queries etc.
Is the MTP50P03HDLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTP50P03HDLG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MTP50P03HDLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTP50P03HDLG often in real-time on the comparison pages.
What if I can't find stock of MTP50P03HDLG?
You can fill out our help required form which you can use to request a quote for MTP50P03HDLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.