Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | -500V |
On Resistance Rds(on) | 6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 75W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 2A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
On State Resistance Max | 6ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 6A |
Voltage Vds Typ | -500V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | -10V |
Voltage Vgs th Max | -4V |
MOSFET, P, TO-220 | element14 |
Where can I find additional details, specifications and documents for a MTP2P50EG?
Additional datasheets, footprints and schematics for MTP2P50EG are listed on our Part Details page. You can also find images and similar parts to MTP2P50EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTP2P50EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTP2P50EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTP2P50EG fall under?
The MTP2P50EG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to MTP2P50EG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTP2P50EG you can contact the distributor directly for product support, shipping queries etc.
Is the MTP2P50EG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTP2P50EG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MTP2P50EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTP2P50EG often in real-time on the comparison pages.
What if I can't find stock of MTP2P50EG?
You can fill out our help required form which you can use to request a quote for MTP2P50EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.