Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Crimp |
Gender | Plug |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Cat5 Rj45 Modular Plug, 8 Position, 1 Port | Newark Electronics |
CONN, RJ45, PLUG, 8P8C, 1PORT, CRIMP | element14 |
Where can I find additional details, specifications and documents for a MTP-88U-S?
Additional datasheets, footprints and schematics for MTP-88U-S are listed on our Part Details page. You can also find images and similar parts to MTP-88U-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTP-88U-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTP-88U-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTP-88U-S fall under?
The MTP-88U-S is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MTP-88U-S when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTP-88U-S you can contact the distributor directly for product support, shipping queries etc.
Is the MTP-88U-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTP-88U-S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MTP-88U-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTP-88U-S often in real-time on the comparison pages.
What if I can't find stock of MTP-88U-S?
You can fill out our help required form which you can use to request a quote for MTP-88U-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.