Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | Modular Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 4P4C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Cat5 Rj22 Modular Plug, 4 Position, 1 Port | Newark Electronics |
CAT5 RJ22 MODULAR PLUG, 4 POSITION, 1 PORT | element14 |
Where can I find additional details, specifications and documents for a MTP-44U?
Additional datasheets, footprints and schematics for MTP-44U are listed on our Part Details page. You can also find images and similar parts to MTP-44U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTP-44U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTP-44U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTP-44U fall under?
The MTP-44U is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MTP-44U when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTP-44U you can contact the distributor directly for product support, shipping queries etc.
Is the MTP-44U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTP-44U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MTP-44U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTP-44U often in real-time on the comparison pages.
What if I can't find stock of MTP-44U?
You can fill out our help required form which you can use to request a quote for MTP-44U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.